EN
  • EN
  • DE

205-1-1-51-1-752

Part No 205-1-1-51-1-752
Manufacturer Sensata Technologies/Airpax
Catalog OEM Parts (0 - 9)
Description Circuit Breaker Magnetic Circuit Protectors 1Pole 7.5A 32VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035639-205-1-1-51-1-752
Categories OEM Parts(0-9)
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 205-1-1-51-1-752 CAD Model

Description

The 205-1-1-51-1-752 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. This breaker is designed to provide reliable overcurrent protection in various applications. Hydraulic-magnetic technology allows the breaker to respond to overcurrent conditions while remaining relatively insensitive to temperature variations, making it suitable for use in environments where temperature fluctuations are common.

Applications:

  • Power distribution units (PDUs)
  • Industrial equipment
  • Telecommunications equipment
  • Uninterruptible power supplies (UPS)
  • Generators

Features:

  • Hydraulic-magnetic technology: Provides stable performance across a wide temperature range.
  • Overcurrent protection: Protects circuits from damage due to excessive current.
  • Voltage rating: Suitable for AC and DC voltage applications (consult datasheet for specific voltage rating).
  • Current rating: Available in various current ratings to suit different circuit requirements.
  • Trip-free operation: Breaker trips even if the handle is held in the ON position during an overcurrent.
  • RoHS compliant: Meets environmental regulations.
  • Compact size: Allows for easy integration into equipment.

Benefits:

  • Reliable circuit protection: Prevents damage to equipment and reduces downtime.
  • Temperature stability: Consistent performance in varying environments.
  • Long service life: Durable construction ensures long-term reliability.
  • Easy to install: Simple to integrate into existing systems.
  • Wide range of applications: Suitable for diverse industrial and commercial uses.

Additional Details:

The 205-1-1-51-1-752 series circuit breakers typically feature a toggle-style actuator. The specific current rating, voltage rating, and other technical specifications will vary depending on the exact model. Refer to the manufacturer's datasheet for detailed specifications, including interrupting capacity, terminal types, and agency approvals (e.g., UL, CSA, VDE).

These circuit breakers are designed to protect equipment from overcurrents, preventing damage and ensuring the safety of personnel. The hydraulic-magnetic mechanism provides accurate and reliable tripping characteristics, even under fluctuating ambient temperatures, and are widely used in power supplies, industrial control equipment, and other applications requiring dependable circuit protection.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess