EN
  • EN
  • DE

DRA3P48E2

Part No DRA3P48E2
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description RELAY CONTACT 3PH 480VAC 2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC, Zero Cross
Load Current 2.4 A
Voltage - Input 18 ~ 28VDC
Voltage - Load 48 ~ 510V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1503003-DRA3P48E2
Ultra Librarian 3D Model Ultra Librarian DRA3P48E2 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
RELAY SSR CONTACTOR DC 160A 32V /
Need more? Email Us
Omron
RELAY SSR 45A 3PH DIN MNT 3PL
Need more? Email Us
Omron
RELAY SSR 35A 3PH DIN MNT 3PL
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR 60A 48V
Need more? Email Us
Omron
RELAY SSR 15A 3PH SCREW 2PL
Need more? Email Us
Omron
RELAY SSR 45A 3PH SCREW 2PL
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 45A
Need more? Email Us
Omron
RELAY SSR 3PH 25A@500VAC 12-24V
Need more? Email Us
Omron
RELAY SSR 35A 3PH SCREW 3PL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess