EN
  • EN
  • DE

DP4R60D40

Part No DP4R60D40
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description RELAY SSR CONTACT 48VDC 40A 15V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Circuit SPST-NO (1 Form A)
Output Type DC
Load Current 40 A
Voltage - Input 4.5 ~ 15VDC
Voltage - Load 1 ~ 48V
Termination Style Screw Terminal
Case / Package Hockey Puck
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502999-DP4R60D40
Ultra Librarian 3D Model Ultra Librarian DP4R60D40 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
RELAY CONTACT 3PH 480VAC 2A
Need more? Email Us
Omron
RELAY SSR 45A 3PH SCREW 3PL
Need more? Email Us
Sensata-Crydom
480V 5A 120VAC NO AUX RN 3L
Need more? Email Us
Phoenix Contact
SOLID STATE 3PHASE 24VDC 9A DIN
Need more? Email Us
Omron
RELAY SSR 35A 3PH SCREW 3PL
Need more? Email Us
Omron
RELAY SSR 35A 3PH SCREW 3PL
Need more? Email Us
Omron
RELAY SSR 15A 3PH SCREW 2PL
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR 20A 48V
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 35A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess