EN
  • EN
  • DE

DRC3P48B400R

Part No DRC3P48B400R
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description 480V 5A 120VAC NO AUX RN 3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC
Load Current 5 A
Voltage - Input 90 ~ 140VAC
Voltage - Load 48 ~ 530V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502969-DRC3P48B400R
Ultra Librarian 3D Model Ultra Librarian DRC3P48B400R CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY SSR 45A 3PH NO HT SINK 3PL
Need more? Email Us
Omron
RELAY SSR 25A 3PH DIN MNT 24V
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 160A 32V /
Need more? Email Us
Omron
RELAY SSR 15A 3PH SCREW 3PL
Need more? Email Us
Sensata-Crydom
480V 5A 24VAC/DC 1NO+1NC RN 3L
Need more? Email Us
Omron
RELAY SSR 15A 3PH NO HT SINK 2PL
Need more? Email Us
Omron
RELAY SSR 3PH 35A 24VDC DIN MT
Need more? Email Us
Omron
RELAY SSR 25A 3PH NO HT SINK 3PL
Need more? Email Us
Sensata-Crydom
CONTACTR SS SPST-NO 10A 24-280V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess