EN
  • EN
  • DE

CTRD6025

Part No CTRD6025
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description RELAY SSR CONTACT 3PH 25A 600VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC, Zero Cross
Load Current 25 A
Voltage - Input 4 ~ 32VDC
Voltage - Load 48 ~ 600V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502899-CTRD6025
Ultra Librarian 3D Model Ultra Librarian CTRD6025 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
RELAY CONTACT 3PH 480VAC 2A
Need more? Email Us
Omron
RELAY SSR 35A 3PH SCREW 3PL
Need more? Email Us
Sensata-Crydom
480V 7.6A 24VAC/DC NO AUX ZC 2L
Need more? Email Us
Omron
RELAY SSR 35A 3PH SCREW 3PL
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 35A
Need more? Email Us
Phoenix Contact
3PHASE REVERSING CONTACTOR
Need more? Email Us
Sensata-Crydom
REV 400V 7.6A 120 VAC NO AUX
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR 20A 48V
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR 60A 48V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess