Products specifications Report Issue?

Product Status Obsolete
Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC, Zero Cross
Load Current 25 A
Voltage - Input 90 ~ 140VAC
Voltage - Load 48 ~ 600V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502898-CTRB6025
Ultra Librarian 3D Model Ultra Librarian CTRB6025 CAD Model

You May Also Be Interested in

Sensata-Crydom
RELAY SSR CONTACTOR DC 160A
Need more? Email Us
ECAD model for HDC100D160H
Sensata-Crydom
RELAY SSR CONTACTOR 20A 48V
Need more? Email Us
ECAD model for DP4RSB60E20B
Sensata-Crydom
RELAY SSR CONTACTOR DC 120A 32V
Need more? Email Us
ECAD model for HDC100D120
Omron
RELAY SSR 45A 3PH DIN MNT 2PL
Need more? Email Us
ECAD model for G3PE-245B-2N DC12-24
Sensata-Crydom
RELAY SSR CONTACT 3PH 25A 600VAC
Need more? Email Us
ECAD model for CTRD6025-10
Sensata-Crydom
RELAY SSR CONTACTOR AC 150A 32V
Need more? Email Us
ECAD model for HAC24D150H
Sensata-Crydom
RELAY SSR CONTACT 3PH 25A 600VAC
Need more? Email Us
ECAD model for CTRB6025
Sensata-Crydom
RELAY SSR CONTACTOR DC 160A 32V /
Need more? Email Us
ECAD model for HDC200D160
Omron
RELAY SSR PHASE 200-400VAC 15A
Need more? Email Us
ECAD model for G3PB-415B-3-VD DC12-24

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention