EN
  • EN
  • DE
  • IT

MCF5232CVM150

Part No MCF5232CVM150
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Integrated Microprocessor Hardware Specification | IC MCU 32BIT ROMLESS 196MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, WDT
The number of I/O 97
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-MAPBGA (15x15)
Family Part Number MCF5232
Manufacturer Pack Quantity 630
MSL Level 3 (168 Hours)
Win Source Part Number 1220661-MCF5232CVM150
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5232CVM150 CAD Model

Description

NXP MCF5232CVM150 Integrated Microcontroller

The NXP MCF5232CVM150 is a high-performance integrated microcontroller designed to cater to a wide array of applications requiring robust control and connectivity features. Built on the V2 ColdFire core, this microcontroller offers a perfect blend of processing power and energy efficiency, making it a suitable choice for industrial control, automotive, and networking applications.

Key Features:

  • CPU: The MCF5232CVM150 is powered by a 32-bit V2 ColdFire core with a maximum operating frequency of 150 MHz, delivering a balanced performance for computation-intensive tasks.
  • Memory: It comes equipped with an integrated memory management unit and supports up to 128 KB of SRAM, ensuring smooth multitasking and data handling capabilities.
  • Connectivity: With dual Ethernet controllers, CAN interface, and multiple serial communication interfaces (UART, I2C, QSPI), this microcontroller provides versatile options for network and peripheral connectivity.
  • Timers: The device includes a variety of timers, including a real-time timer, watchdog timer, and general-purpose timers to aid in precise event management and scheduling.
  • ADC: An integrated 12-bit analog-to-digital converter allows for accurate measurement of analog signals, crucial for sensor interfacing and data acquisition tasks.
  • Flexible Power Management: The MCF5232CVM150 supports multiple power-saving modes, which are essential for power-critical applications, enhancing the overall system efficiency.

Advanced Integration:

With its integrated DMA controller and dedicated Cryptography Acceleration Unit (CAU), the MCF5232CVM150 ensures seamless data transfers and enhanced security for data encryption and decryption processes, making it ideal for secure communication needs.

Development Support:

NXP offers comprehensive development support for the MCF5232CVM150, including development tools, software libraries, and reference designs. This support simplifies the development process, enabling designers to bring their products to market faster and with reduced development costs.

In summary, the NXP MCF5232CVM150 is a versatile and powerful microcontroller that provides a rich set of features suitable for a wide range of applications. Its high-speed processing capabilities, advanced connectivity options, and efficient power management make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5000 $58.5000
3+ $48.0000 $144.0000
4+ $46.5000 $186.0000
5+ $45.0000 $225.0000
6+ $43.5000 $261.0000
8+ $39.0000 $312.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess