EN
  • EN
  • DE

93603603

Part No 93603603
Manufacturer Sensata-BEI Sensors
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR ROTARY 360DEG CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 360° (±180°), Continuous
Output Analog Voltage, PWM
Output Signal Programmable
Actuator Type Shaft
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Chassis Mount
Termination Style Connector
Temperature Range - Operating -40°C ~ 125°C
Case / Package Box with Connector
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599588-93603603
Ultra Librarian 3D Model Ultra Librarian 93603603 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SENSOR LINEAR 12.7MM WIRE LEADS
Lowest to $62.5074
Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR LINEAR 6.35MM WIRE LEADS
Need more? Email Us
ALPS Electric
RESISTIVE POSITION SENSORS LINEA
Lowest to $0.7421
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Panasonic
SENSOR ROTARY 343DEG SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess