EN
  • EN
  • DE

ZMM3.9V

Part No ZMM3.9V
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417960-ZMM3.9V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM3.9V CAD Model

Description

The ZMM3.9V is a Zener diode manufactured by Semtech Corporation, designed for voltage regulation and transient protection in electronic circuits. This diode is housed in a SOD-80 (MiniMELF) package, making it suitable for compact designs and automated assembly processes. The ZMM3.9V is commonly employed to protect sensitive components from voltage spikes and to maintain a stable voltage level in various applications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes caused by inductive loads, switching events, or electrostatic discharge (ESD).
  • Clipping Circuits: Limiting the voltage to a specific level to protect downstream components.
  • Overvoltage Protection: Safeguarding circuits from excessive voltage conditions.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control systems.

Features:

  • SOD-80 (MiniMELF) Package: Small form factor for space-constrained applications.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying load conditions.
  • High Surge Current Capability: Robust protection against transient voltage events.
  • Tight Tolerance on Zener Voltage: Provides precise voltage regulation.
  • RoHS Compliant: Environmentally friendly and complies with hazardous substance regulations.

Benefits:

  • Stable Voltage Regulation: The ZMM3.9V maintains a consistent voltage level, ensuring reliable operation of connected circuits.
  • Effective Transient Protection: Protects sensitive components from damage caused by voltage spikes and surges, improving system reliability.
  • Compact Size: The small SOD-80 package allows for high-density board layouts and miniaturization of electronic devices.
  • Easy to Implement: Simple circuit integration with minimal external components required.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage regulation and transient protection.

Additional Details:

The ZMM3.9V has a nominal Zener voltage (Vz) of 3.9V. The power dissipation is typically around 500mW. It operates within a temperature range of -65°C to +150°C, making it suitable for a wide range of operating environments. This diode is widely used in various electronic devices, including consumer electronics, industrial equipment, and automotive applications, due to its robust performance and compact size.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess