EN
  • EN
  • DE

ZMM16V

Part No ZMM16V
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417939-ZMM16V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM16V CAD Model

Description

The ZMM16V is a silicon planar Zener diode manufactured by Semtech Corporation. This device is specifically designed for providing stable voltage regulation and overvoltage protection in a wide range of electronic applications. It offers a precise breakdown voltage and is packaged in a small MELF (Metal Electrode Leadless Face) package, making it ideal for surface mount assembly and compact circuit designs.

Applications

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a stable output voltage.
  • Transient Voltage Suppression: Provides protection against voltage transients and surges in sensitive electronic equipment.
  • Overvoltage Protection: Protects electronic circuits from damage due to excessive voltage.
  • Clipping Circuits: Limits the voltage across a circuit or component to a specific level.
  • Reference Voltage: Provides a stable voltage reference for measurement and control systems.

Features

  • Planar Technology: Ensures precise and reliable Zener voltage characteristics.
  • Small Outline MELF Package: Facilitates compact circuit designs and automated assembly.
  • Tight Voltage Tolerance: Provides accurate and consistent voltage regulation.
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Stable Voltage Regulation: Maintains a consistent voltage output, improving circuit stability and performance.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage surges and transients.
  • Compact Design: MELF package allows for miniaturization of electronic devices.
  • Easy Assembly: Suitable for automated pick-and-place assembly processes, reducing manufacturing costs.
  • Reliable Performance: Semtech's quality manufacturing ensures consistent and dependable operation.

Technical Specifications: The ZMM16V has a nominal Zener voltage of 16V. The device is commonly used in portable devices, industrial control systems, and automotive electronics. Key parameters include the Zener impedance, reverse leakage current, and forward voltage. It features a fast response time, making it suitable for applications requiring quick voltage clamping. The operating temperature range is typically from -65°C to +175°C. The MELF package offers excellent thermal dissipation, ensuring stable operation under high power conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess