EN
  • EN
  • DE

UCLAMP0505A

Part No UCLAMP0505A
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description μClampTM 5-Line ESD protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1276651-UCLAMP0505A
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCLAMP0505A CAD Model

Description

The UCLAMP0505A is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It provides a low clamping voltage and low capacitance, making it ideal for protecting high-speed data lines.

Applications:

  • USB Interfaces: Protects USB data lines from ESD and surge events.
  • HDMI Interfaces: Provides protection for HDMI ports in consumer electronics.
  • Ethernet Interfaces: Protects Ethernet data lines from ESD and surge transients.
  • Mobile Devices: Protects sensitive circuitry in smartphones and tablets.
  • Automotive Electronics: Provides protection for electronic control units (ECUs) in vehicles.

Features:

  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Fast Response Time: Responds quickly to transient events, providing effective protection.
  • Multi-Line Protection: Protects multiple data lines with a single device.
  • Small Package: Space-saving design suitable for high-density circuit boards.

Benefits:

  • Enhanced Protection: Protects sensitive electronic components from ESD, EFT, and surge events.
  • Improved Reliability: Ensures reliable operation of electronic systems by preventing damage from transients.
  • Minimal Signal Distortion: Maintains signal integrity in high-speed data lines.
  • Compact Design: Enables the design of smaller and more robust electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for transient voltage protection.

Additional Details: The UCLAMP0505A typically features a standoff voltage of 5V and a clamping voltage of around 7V at a specified transient current. It offers a low capacitance, typically less than 1 pF. The operating temperature range is commonly from -55°C to +125°C. It is often available in a small SOT-23 or similar surface-mount package. This TVS diode array is compliant with industry standards for ESD and surge protection, making it a reliable choice for safeguarding sensitive electronic circuits.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0647 $50.1425
1,885+ $0.0531 $100.0935
2,915+ $0.0515 $150.1225
4,020+ $0.0498 $200.1960
5,190+ $0.0482 $250.1580
6,945+ $0.0432 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess