EN
  • EN
  • DE

SX1211I084TRT

Part No SX1211I084TRT
Manufacturer Semtech Corporation
Catalog RF Transceiver ICs
Description RF Transceiver FSK/OOK 2.5V/3.3V 32-Pin TQFN EP T/R / IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, OOK
Frequency 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz
Data Rate (Max) 200kbps
Power - Output 12.5dBm
Sensitivity -113dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 3mA
Current - Transmitting 16mA to 25mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 042967-SX1211I084TRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in RF Communications, Wireless, Security, Automation & Process Control, Industrial, Motor Drive & Control
Family Name SX1211
Introduction Date August 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SX1211I084TRT CAD Model

Description

The Semtech Corporation SX1211I084TRT is a TxRx only component that operates in a frequency range of 863MHz to 870MHz, 902MHz to 928MHz, and 950MHz to 960MHz.

  • Sensitivity: -113dBm
  • Power Output: 12.5dBm
  • Data Rate: 200kbps (max)
  • Current Receiving: 3mA
  • Modulation: FSK and OOK
  • Serial Interface: SPI
  • Package Type: 32-WFQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 2.1V to 3.6V
  • Applications: RF communications, wireless, security, automation and process control, industrial, and motor drive and control
  • Supply and Demand: Balanced

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5370 $59.7590
15+ $7.9863 $119.7945
23+ $7.7109 $177.3507
33+ $7.1601 $236.2833
42+ $6.8847 $289.1574
53+ $6.6093 $350.2929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,395 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess