EN
  • EN
  • DE

LMX2313USLDX/NOPB

Part No LMX2313USLDX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 600MHZ 20LAMTCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type PLL Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Frequency - Max 600MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN, CSP
Supplier Device Package 20-UTCSP (3.5x3.5)
Part Number Series LMX2313
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803341-LMX2313USLDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2313USLDX/NOPB CAD Model

Description

The LMX2313USLDX/NOPB is a high-performance frequency synthesizer system designed by Texas Instruments, which integrates a low-noise digital phase-locked loop (PLL). This device is particularly suitable for wireless communication systems and is widely used in applications such as mobile phones, WLAN, PDAs, and other radio frequency (RF) communications devices.

With its wide frequency range and low power consumption, the LMX2313USLDX/NOPB offers designers a versatile and efficient solution for generating stable and accurate frequencies required for RF systems. The device is designed to operate with a power supply range of 2.7 to 5.5 volts, which allows for flexibility in various system designs.

Key Features:

  • Frequency Range: The device supports a broad frequency range, making it suitable for multiple applications.
  • Low Phase Noise: Its low phase noise performance ensures high-quality signal synthesis, which is critical for RF communication.
  • Power Efficiency: The LMX2313USLDX/NOPB is optimized for low power consumption, making it ideal for battery-powered devices.
  • Programmability: It includes a serial interface for programming the PLL and other on-chip registers, providing designers with flexibility and control over the frequency settings.
  • Package: Offered in a compact package, the LMX2313USLDX/NOPB saves valuable board space in space-constrained applications.

Applications:

The versatility of the LMX2313USLDX/NOPB makes it an excellent choice for a wide range of wireless applications, including:

  • Wireless LAN (WLAN)
  • Global System for Mobile Communications (GSM)
  • Personal Digital Assistant (PDA) devices
  • General RF communications systems

With the LMX2313USLDX/NOPB, Texas Instruments continues to deliver innovative, reliable, and performance-driven frequency synthesizers that meet the evolving needs of the RF and wireless industries.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,326 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess