EN
  • EN
  • DE

SLVG2.8TC

Part No SLVG2.8TC
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190556-SLVG2.8TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLVG2.8TC CAD Model

Description

The SLVG2.8TC is a TVS (Transient Voltage Suppressor) diode array manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is commonly used in a wide range of applications to enhance the reliability and longevity of electronic systems.

Applications

  • Cellular phones: Protection of I/O ports and power supplies.
  • Smartphones: Safeguarding against ESD and transient voltage events.
  • Tablets: Providing robust protection for data lines and power inputs.
  • Wearable electronics: Ensuring reliable operation in compact devices.
  • Portable devices: Protecting against voltage surges in handheld equipment.
  • Networking equipment: Shielding Ethernet ports and other communication interfaces.
  • USB interfaces: Protecting data lines from ESD and transient events.
  • HDMI ports: Preventing damage to sensitive HDMI circuitry.

Features

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Fast response time: Quickly clamps transient voltages to protect against damage.
  • Low capacitance: Ensures signal integrity in high-speed data applications.
  • Small footprint: Allows for compact design and easy integration into various devices.
  • RoHS compliant: Meets environmental standards for hazardous substances.
  • Lead-free finish: Complies with lead-free manufacturing requirements.
  • IEC 61000-4-2 compliant: Meets international standards for ESD immunity.
  • IEC 61000-4-4 compliant: Meets international standards for EFT immunity.

Benefits

  • Enhanced system reliability: Protects electronic components from ESD and transient voltage surges, reducing the risk of failure.
  • Increased product lifespan: Extends the operational life of electronic devices by preventing damage from voltage transients.
  • Improved signal integrity: Low capacitance minimizes signal distortion in high-speed data applications.
  • Reduced warranty costs: Minimizes the likelihood of returns and repairs due to ESD or transient voltage damage.
  • Simplified design: Small footprint and easy integration simplify the design process.
  • Compliance with industry standards: Meets RoHS and lead-free requirements for environmental compliance.
  • Protection against multiple threats: Safeguards against ESD, EFT, and lightning surges.

Additional Details

The SLVG2.8TC utilizes silicon-based technology to provide robust protection against transient voltage events. Its key specifications include a standoff voltage of 2.8V, a low clamping voltage, and a fast response time. The device is available in a small surface-mount package, making it suitable for high-density applications. The SLVG2.8TC is designed to meet the stringent requirements of modern electronic devices, ensuring reliable and long-lasting performance.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3008 $61.5040
12+ $10.0924 $121.1088
18+ $9.7771 $175.9878
25+ $9.4618 $236.5450
32+ $9.1464 $292.6848
43+ $8.2005 $352.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess