EN
  • EN
  • DE

SC8863CSK-2.5TR

Part No SC8863CSK-2.5TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 316147-SC8863CSK-2.5TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC8863CSK-2.5TR CAD Model

Description

The SC8863CSK-2.5TR, manufactured by Semtech Corporation, is a highly integrated power management IC (PMIC) designed for use in a variety of portable and battery-powered applications. This PMIC offers a comprehensive power management solution, combining multiple functions into a single chip to minimize board space and component count. Its primary function is to efficiently regulate and distribute power to different sub-systems within a device, ensuring stable and reliable operation.

Applications

  • Smartphones and tablets: Providing power management for the core processor, display, memory, and other peripherals.
  • Portable media players: Regulating power for audio and video processing components.
  • Wearable devices (smartwatches, fitness trackers): Efficiently managing battery power to extend device runtime.
  • IoT (Internet of Things) devices: Supplying regulated power for sensors, communication modules, and microcontrollers.
  • Handheld gaming consoles: Optimizing power consumption for prolonged gaming sessions.

Features

  • Multiple Buck Converters: Integrated buck converters for high-efficiency voltage regulation.
  • Low Dropout (LDO) Regulators: LDOs provide clean and stable power to sensitive analog circuitry.
  • Integrated Battery Charger: Supports single-cell Lithium-ion (Li-ion) battery charging with programmable charging current and voltage.
  • I2C Interface: Enables digital control and monitoring of PMIC parameters.
  • Overvoltage and Overcurrent Protection: Protects the device and connected components from damage due to voltage or current surges.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when the temperature exceeds a safe limit.
  • Small Package Size: Compact package minimizes board space requirements.

Benefits

  • Extended Battery Life: Highly efficient power conversion minimizes power losses, leading to longer battery life in portable devices.
  • Reduced Board Space: Integration of multiple functions into a single chip reduces component count and board size.
  • Improved System Reliability: Integrated protection features enhance system robustness and prevent damage.
  • Simplified Design: The comprehensive feature set and I2C interface simplify the design process.
  • Cost-Effective Solution: The integration of multiple functions reduces the overall system cost.

Additional Details

The SC8863CSK-2.5TR operates over a wide input voltage range, typically from 2.7V to 5.5V, making it suitable for various battery and power adapter sources. The precise specifications for the switching frequencies of the buck converters, LDO output voltages, and charging parameters are typically configurable via the I2C interface or through external resistors. The package type is typically a small outline package (SOP) or a similar surface-mount package. The -2.5TR likely indicates a specific tape and reel packaging quantity for automated assembly. Refer to the Semtech datasheet for detailed electrical characteristics, application diagrams, and package dimensions. Consult the datasheet for the specific details related to this suffix. This device is designed for efficient power management and protection, making it well-suited for a range of portable and battery-powered electronic devices.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess