EN
  • EN
  • DE

SC5205-2.5CSK

Part No SC5205-2.5CSK
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315737-SC5205-2.5CSK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC5205-2.5CSK CAD Model

Description

The SC5205-2.5CSK is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and accurate output voltage of 2.5V with a low quiescent current, making it suitable for battery-powered and energy-sensitive applications. This regulator offers excellent line and load regulation, ensuring a consistent output voltage even with variations in input voltage or output current.

Applications:

  • Battery-powered devices: Ideal for use in portable electronics such as smartphones, tablets, and wearables where efficient power management is crucial.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Wireless communication devices: Used in RF modules and other wireless devices to maintain a consistent power supply for sensitive components.
  • Sensor circuits: Powers sensors in industrial and consumer applications, ensuring accurate and reliable sensor readings.
  • Power management in IoT devices: Employed in IoT nodes to provide a regulated voltage for various components while minimizing power consumption.

Features:

  • Low dropout voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • Stable with ceramic capacitors: Designed for stability with low-ESR ceramic output capacitors, reducing the overall solution size and cost.
  • Overcurrent protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive load conditions.
  • Thermal shutdown: Features thermal shutdown protection that disables the output when the junction temperature exceeds a safe limit.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode, extending battery life.

Benefits:

  • Improved battery life: The low quiescent current and high efficiency contribute to extended battery life in portable applications.
  • Enhanced system reliability: Overcurrent and thermal shutdown protection features ensure robust operation and prevent damage to the regulator and the load.
  • Reduced solution size: Stable operation with ceramic capacitors allows for a smaller and more compact design.
  • Stable output voltage: Excellent line and load regulation provide a consistent and accurate output voltage, improving the performance of the powered device.
  • Simplified design: The ease of use and protection features simplify the design process and reduce the risk of errors.

Additional Details:

The SC5205-2.5CSK is typically available in a small surface-mount package, such as a SOT-23 or similar. Key specifications include an input voltage range typically from 2.7V to 5.5V, an output voltage of 2.5V, and a maximum output current of 150mA to 300mA (depending on the specific variant). It's crucial to consult the datasheet for the exact specifications and operating conditions. The device is designed to operate over a wide temperature range, typically -40°C to +85°C, making it suitable for various environments.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess