Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391052-UPC78L15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC78L15 CAD Model

Description

The UPC78L15 is a three-terminal positive voltage regulator manufactured by Renesas Electronics (formerly NEC). It is part of the 78Lxx series of linear voltage regulators, known for providing a stable and fixed output voltage with minimal external components. This particular model provides a regulated 15V output, suitable for a variety of electronic circuits and systems.

Applications

  • Microcontroller Power Supply: Provides a stable 15V power supply for microcontrollers and other digital logic circuits.
  • Sensor Power Supply: Used to power sensors requiring a precise 15V voltage.
  • Operational Amplifier (Op-Amp) Power Supply: Supplies the necessary voltage for operational amplifiers in analog circuits.
  • Voltage Regulation in Battery-Powered Devices: Maintains a constant 15V output voltage even as the battery voltage fluctuates.
  • Post-Regulation for Switching Regulators: Can be used to clean up the output of a switching regulator for noise-sensitive applications.
  • Linear Power Supply: Serves as the core component in a simple linear power supply circuit.

Features

  • Fixed 15V Output: Delivers a precise and stable 15V output voltage.
  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • Internal Short-Circuit Protection: Protects the regulator from damage in the event of an output short.
  • Thermal Overload Protection: Prevents overheating by shutting down the regulator when the internal temperature exceeds a safe limit.
  • Output Current Limiting: Limits the output current to prevent damage to the regulator and the load.
  • Small Package: Available in compact packages like TO-92 for easy integration into various applications.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of connected devices by providing a consistent 15V output.
  • Overload Protection: Increases the durability and lifespan of the regulator and connected circuits.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Compact Footprint: Enables integration into space-constrained applications.
  • Cost-Effective Solution: Provides a simple and inexpensive solution for voltage regulation.

Additional Details

The UPC78L15 requires an input voltage slightly higher than 15V to operate correctly. The datasheet provides detailed specifications regarding the minimum input voltage, dropout voltage, and thermal characteristics. Proper heat sinking might be necessary depending on the input voltage and output current to prevent overheating. External capacitors are often recommended at the input and output to improve stability and reduce noise. The device is commonly available in a TO-92 package. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
4-Terminal Adjustable Voltage Regulators
Need more? Email Us
ECAD model for UA79MG
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.3010
ECAD model for LP2975IMM-3.3
NEC
Lowest to $0.5653
ECAD model for UPC78L15T-E1
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
ECAD model for UC2833N
Renesas Electronics America
Need more? Email Us
ECAD model for M5237ML CF0J
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
ECAD model for UC3836DTRG4
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Lowest to $11.6213
ECAD model for L1087MPX-3.3
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8SOIC
Lowest to $3.1305
ECAD model for MIC5156-3.3YM
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Lowest to $2.9546
ECAD model for UCC2837D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention