EN
  • EN
  • DE

SC2615MLTRT

Part No SC2615MLTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315123-SC2615MLTRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC2615MLTRT CAD Model

Description

The SC2615MLTRT is a high-efficiency synchronous step-down DC-DC converter from Semtech Corporation. The 'TRT' suffix usually signifies a tape and reel packaging option optimized for automated assembly processes. This converter is designed to efficiently convert a higher input voltage to a lower, regulated output voltage, making it suitable for a wide array of power management applications.

Applications:

  • Portable Devices: Powering smartphones, tablets, digital cameras, and other battery-powered electronics.
  • Point-of-Load Regulation: Providing precise voltage regulation for specific components on a circuit board.
  • Power Management Systems: Integrating into larger power management systems in various electronic devices.
  • Embedded Systems: Supplying power to microcontrollers, sensors, and other components in embedded applications.
  • Industrial Control Systems: Delivering a stable power supply for sensitive components in industrial environments.

Features:

  • High Efficiency: Designed for optimal power conversion, minimizing energy loss and maximizing battery life.
  • Synchronous Rectification: Employs synchronous MOSFETs to enhance efficiency by reducing diode conduction losses.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, accommodating diverse power sources.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown (TSD): Prevents overheating by shutting down the device when the temperature exceeds safe limits.
  • Small Package Size: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Improved System Reliability: Protection features prevent damage from common fault conditions.
  • Versatile Power Solution: Wide input voltage range and adjustable output voltage make it suitable for diverse applications.

Additional Details:

The SC2615MLTRT typically operates at a high switching frequency, allowing for the use of smaller external components. It often includes features like soft-start to limit inrush current during startup, and enable/disable control for power sequencing. The specific switching frequency, input voltage range, output voltage range, and other parameters can be found in the device's datasheet. The 'TRT' suffix indicates that the device is packaged on tape and reel, optimized for automated pick-and-place assembly.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess