EN
  • EN
  • DE

SC1548CSK-1.5TR

Part No SC1548CSK-1.5TR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 1.515V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 1mA
Voltage - Input 11.28 V to 12.72 V
Temperature Range - Operating 0°C to 70°C
Case / Package SOT-23-5
Win Source Part Number 064168-SC1548CSK-1.5TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SC1548CSK-1.5TR CAD Model

Description

The SC1548CSK-1.5TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator is designed to provide a stable and regulated 1.5V output voltage from a higher input voltage. It's known for its low dropout voltage, allowing it to maintain regulation even with minimal input voltage headroom. This characteristic makes it particularly suitable for battery-powered devices and systems with fluctuating input voltages.

Applications:

  • Portable Electronics: Powering core logic and memory in smartphones, tablets, and handheld gaming devices.
  • Battery-Powered Systems: Ensuring stable voltage for microcontrollers, sensors, and other components in battery-operated devices.
  • Post-Regulation: Providing a clean and stable 1.5V rail after a switching regulator stage.
  • FPGA/Microcontroller Power: Specifically used for supplying power to the I/O and core voltage of FPGAs and microcontrollers.
  • Data Acquisition Systems: Regulating voltage for sensitive analog and digital components in data loggers and measurement equipment.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • Stable with Ceramic Capacitors: Designed for stability with low-ESR ceramic output capacitors.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the device from overheating under fault conditions.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load conditions.
  • Fixed 1.5V Output: Provides a precise and stable 1.5V output voltage.
  • Small Package: Typically available in compact packages like SOT-23 or similar for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer runtimes in battery-powered applications.
  • Enhanced System Reliability: Overcurrent and thermal protection features safeguard against damage.
  • Compact Solution: Small package size and compatibility with ceramic capacitors enable smaller board layouts.
  • Stable Power Delivery: Provides a consistent 1.5V output, ensuring reliable operation of connected components.
  • Simplified Design: Fixed output voltage reduces the complexity of the power supply design.

The SC1548CSK-1.5TR typically operates with an input voltage range from slightly above 1.5V up to around 6V. The output is designed to remain stable with small ceramic capacitors, often in the range of 1µF to 10µF. The combination of low dropout voltage, protection features, and a small footprint makes it an excellent choice for applications where efficient and reliable 1.5V regulation is required. It is commonly used in a variety of portable electronic devices and systems needing a stable low-voltage power rail.

You May Also Be Interested in

Richtek USA Inc.
IC REG CTRLR SGL POS ADJ SOT23-6
Lowest to $0.2615
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Richtek USA Inc.
IC REG CTRLR TRPL POS ADJ 8SOP
Lowest to $22.9233
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $0.6422
Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $3.2617
Richtek USA Inc.
IC REG CTRLR SGL POS ADJ SOT23-6
Lowest to $0.2195
Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $1.0095
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess