EN
  • EN
  • DE

RT9024GE

Part No RT9024GE
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 300μA
Voltage - Input 3.8 V to 13.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 062658-RT9024GE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9024GE CAD Model

Description

The Richtek USA Inc. 062658-RT9024GE is an integrated circuit that is designed to regulate voltage in electronic devices.

  • Popularity: medium
  • Usefulness: useful component for those who need it
  • Manufacturer: Richtek USA Inc.
  • Reliability: reliable component that can be trusted for its quality

You May Also Be Interested in

Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.1616
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC
Need more? Email Us
Semtech Corporation
IC REG CTRLR SGL 1.515V SOT23-5
Need more? Email Us
Semtech Corporation
IC REG CTLR DUAL POS ADJ 10MSOP
Lowest to $1.0095
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Semtech Corporation
IC REG CTRLR SGL 1.515V SOT23-5
Lowest to $1.9566
Richtek USA Inc.
IC REG CTRLR SGL POS ADJ SOT23-6
Lowest to $0.2615
Richtek USA Inc.
IC REG CTRLR SGL POS ADJ SOT23-6
Lowest to $0.2195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2615 $58.8375
540+ $0.2146 $115.8840
835+ $0.2079 $173.5965
1,150+ $0.2012 $231.3800
1,485+ $0.1945 $288.8325
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess