EN
  • EN
  • DE

SC1537CS

Part No SC1537CS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314837-SC1537CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1537CS CAD Model

Description

The SC1537CS is a low dropout (LDO) linear regulator from Semtech Corporation. This regulator is designed to provide a stable and accurate output voltage, even when the input voltage is close to the output voltage. Its efficiency and low power consumption make it suitable for a variety of battery-powered and portable applications.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices.
  • Post-Regulation for Switching Power Supplies: Provides cleaner power by filtering out ripple and noise.
  • Battery Management Systems: Ensures stable voltage for battery charging and power delivery.
  • Point-of-Load Regulation: Delivers precise voltage to specific components within a system.
  • Wireless Communication Devices: Supplies stable voltage for RF and digital circuits.

Features

  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • High Output Accuracy: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Over-Current Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Prevents damage from overheating.
  • Stable with Ceramic Capacitors: Enables the use of smaller and more cost-effective capacitors.

Benefits

  • Improved System Efficiency: Low dropout voltage reduces wasted power, improving overall efficiency.
  • Extended Battery Life: Low quiescent current extends the operational life of battery-powered devices.
  • Enhanced Reliability: Over-current and thermal shutdown protection provide robust performance.
  • Simplified Design: Stable operation with ceramic capacitors reduces component count and simplifies circuit layout.
  • Precise Voltage Regulation: High output accuracy ensures stable operation for sensitive electronic components.

Technical Specifications

The SC1537CS operates with an input voltage range tailored for various applications. It offers a fixed or adjustable output voltage option. The dropout voltage is typically low, often less than 200mV at full load. The quiescent current is kept minimal to improve efficiency. Protection features include over-current limiting and thermal shutdown. Package options include surface mount packages for automated assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess