EN
  • EN
  • DE

SC1532CS.TR

Part No SC1532CS.TR
Manufacturer Semtech Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836795-SC1532CS.TR
Ultra Librarian 3D Model Ultra Librarian SC1532CS.TR CAD Model

Description

The SC1532CS.TR is a high-performance, low-dropout (LDO) linear regulator manufactured by Semtech Corporation. It's designed to provide a stable and efficient voltage supply for various electronic circuits, particularly in applications requiring low noise and high accuracy. This regulator features a low dropout voltage, meaning it can maintain a regulated output even when the input voltage is only slightly higher than the desired output voltage.

Applications:

  • Portable Devices: Powering sensitive analog and digital circuits in smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Systems: Providing a stable voltage supply for RF transceivers and other wireless components.
  • Industrial Control Systems: Regulating power for sensors, microcontrollers, and other critical components.
  • Medical Devices: Ensuring accurate and reliable power for sensitive medical instrumentation.
  • Automotive Applications: Powering electronic modules in automotive systems, such as infotainment and engine control units.

Features:

  • Low Dropout Voltage: Ensures regulation with minimal input-output voltage difference.
  • High Output Accuracy: Provides a stable and precise output voltage.
  • Low Noise: Minimizes noise and ripple in the output voltage.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Over-Temperature Protection: Protects the regulator from thermal damage.
  • Enable/Disable Control: Allows for external control of the regulator's output.
  • Small Package Size: Enables compact designs.

Benefits:

  • Extended Battery Life: Due to its high efficiency, it helps to extend battery life in portable devices.
  • Improved System Performance: Stable and accurate voltage regulation ensures optimal performance of sensitive circuits.
  • Reduced Noise: Low noise output minimizes interference and improves signal integrity.
  • Enhanced Reliability: Over-current and over-temperature protection features enhance the reliability of the system.
  • Simplified Design: The small package size and integrated features simplify the design process.

Additional Details:

The SC1532CS.TR typically supports a wide input voltage range and provides a fixed or adjustable output voltage. The specific dropout voltage, output current, and other parameters vary depending on the specific configuration. Refer to the datasheet for detailed electrical characteristics and application information. It is commonly available in surface-mount packages, facilitating automated assembly processes.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess