EN
  • EN
  • DE

SN6505BQDBVRQ1

Part No SN6505BQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT  /  Automotive, Transformer Driver PMIC SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, Transformer Driver
Current - Supply 1.56mA
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN6505
Other Names 296-SN6505BQDBVRQ1CT,296-SN6505BQDBVRQ1TR,296-SN6505BQDBVRQ1DKR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253132-SN6505BQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian SN6505BQDBVRQ1 CAD Model

Description

The SN6505BQDBVRQ1 is a state-of-the-art, low-noise, low-EMI push-pull transformer driver specially designed by Texas Instruments for various applications, including but not limited to automotive, industrial, medical, and telecommunications. This compact device is an ideal solution for providing isolated power supplies in a range of electronic systems.

Key Features

  • Integrated Oscillator: The SN6505BQDBVRQ1 comes with a built-in oscillator that operates at a fixed frequency, providing a stable and reliable operation for driving a transformer.
  • High Efficiency: With its push-pull topology, the device achieves high power conversion efficiency, reducing power loss and heat generation.
  • Low Electromagnetic Interference (EMI): The design minimizes EMI emissions, making it suitable for noise-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted externally, allowing designers to optimize the transformer size and performance.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, enhancing its reliability and lifespan.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements for automotive applications, ensuring robust performance under harsh conditions.

Applications

  • Isolated CAN interfaces
  • Isolated RS-485, RS-232, SPI
  • Medical equipment and patient monitoring
  • Industrial control and automation
  • Power supplies for isolated sensors

Package and Availability

The SN6505BQDBVRQ1 is offered in a compact SOT-23-6 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, and it is available for order through Texas Instruments and authorized distributors.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8998 $53.9880
140+ $0.7383 $103.3620
210+ $0.7152 $150.1920
290+ $0.6921 $200.7090
375+ $0.6691 $250.9125
505+ $0.5999 $302.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,783 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess