EN
  • EN
  • DE

SC1517ISK-5.0.TR

Part No SC1517ISK-5.0.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314828-SC1517ISK-5.0.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1517ISK-5.0.TR CAD Model

Description

The SC1517ISK-5.0.TR is a low dropout (LDO) linear regulator from Semtech Corporation, packaged in tape and reel for automated assembly. It is specifically designed to provide a stable and accurate 5.0V output voltage with a low dropout voltage, making it ideal for battery-powered devices and other applications requiring efficient voltage regulation. The 'TR' suffix signifies the tape and reel packaging, facilitating use in high-volume manufacturing environments with automated pick-and-place equipment.

Applications:

  • Battery-powered devices.
  • Portable electronics.
  • Microcontroller power supplies.
  • Post-regulation for switching power supplies.
  • Noise-sensitive applications (e.g., audio circuits).
  • Automated Assembly lines.

Features:

  • Low Dropout Voltage. Allows operation with minimal input-output voltage difference, extending battery life.
  • Fixed 5.0V Output Voltage. Provides a stable and accurate voltage reference.
  • Low Quiescent Current. Minimizes power consumption during standby mode.
  • Over-Current Protection (OCP). Protects the regulator and connected devices from excessive current.
  • Over-Temperature Protection (OTP). Shuts down the regulator when it gets too hot, preventing damage.
  • Short-Circuit Protection. Protects from damage caused by short-circuit conditions.
  • Tape and Reel Packaging. Facilitates use in automated pick-and-place assembly equipment.

Benefits:

  • Extended Battery Life: The low dropout and quiescent current help to maximize battery life in portable applications.
  • Stable Output Voltage: Ensures consistent performance of connected electronic components.
  • Protection against faults: OCP, OTP, and short-circuit protection enhance system reliability.
  • Simple Design: Requires minimal external components.
  • Automated Manufacturing: Tape and reel packaging allows for efficient assembly in high-volume production.

Additional Details:

The SC1517ISK-5.0.TR typically operates with an input voltage slightly higher than 5.0V, based on its dropout voltage specification. The output current capability will be specified in the datasheet and should be considered when selecting this regulator for a particular application. It is typically available in a small surface-mount package like SOT-23 or similar. The tape and reel packaging adheres to industry standards for automated assembly. This regulator is a good choice for applications where a stable 5V supply is required, especially in battery-powered systems where minimizing power consumption and maximizing battery life are critical.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess