EN
  • EN
  • DE

SC1401ISSTR

Part No SC1401ISSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314614-SC1401ISSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1401ISSTR CAD Model

Description

The SC1401ISSTR is a highly integrated power management unit (PMU) from Semtech Corporation, designed to efficiently manage power distribution and regulation in various electronic devices. This PMU is particularly well-suited for portable applications where size, efficiency, and a comprehensive feature set are crucial. The 'TR' suffix typically indicates that the part is supplied in Tape and Reel packaging.

Applications

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Handheld gaming consoles
  • Wearable devices

Features

  • High-efficiency DC-DC converters for core voltage regulation.
  • Integrated LDO regulators for low-noise power supplies.
  • Battery charger with integrated power path management.
  • Real-time clock (RTC) with battery backup.
  • I2C interface for flexible control and monitoring.
  • Multiple GPIOs for system control.
  • Over-voltage protection, over-current protection, and thermal shutdown.
  • Compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High-efficiency DC-DC converters minimize power loss, resulting in longer battery life for portable devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of external components required, leading to smaller and more compact designs.
  • Improved System Reliability: Comprehensive protection features, such as over-voltage and over-current protection, enhance the reliability and robustness of the system.
  • Simplified System Design: The I2C interface simplifies the design and control of the power management system, allowing for flexible configuration and monitoring.
  • Accurate Timekeeping: The integrated RTC with battery backup ensures accurate timekeeping even when the main power is off.

Additional Details

The SC1401ISSTR typically operates over a wide input voltage range, accommodating various battery types and power sources. The DC-DC converters offer adjustable output voltages to precisely match the requirements of different system components. The integrated LDO regulators provide clean and stable power supplies for sensitive analog circuits. The battery charger supports various charging profiles and includes safety features to prevent overcharging and battery damage. The I2C interface allows for real-time monitoring of voltage, current, and temperature, enabling dynamic power management and optimization. The device comes in a small, thermally-enhanced package to ensure efficient heat dissipation. The 'TR' suffix means it is delivered in tape and reel format, ideal for automated assembly processes.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess