EN
  • EN
  • DE

SC1401ISS

Part No SC1401ISS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH PERFORMANCE SYNCHRONOUS BUCK CONTROLLER WITH LDO FOR PORTABLE POWER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314613-SC1401ISS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1401ISS CAD Model

Description

The SC1401ISS is a highly integrated power management unit (PMU) from Semtech Corporation, designed to efficiently manage power distribution and regulation in various electronic devices. This PMU is particularly well-suited for portable applications where size, efficiency, and a comprehensive feature set are crucial.

Applications

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Handheld gaming consoles
  • Wearable devices

Features

  • High-efficiency DC-DC converters for core voltage regulation.
  • Integrated LDO regulators for low-noise power supplies.
  • Battery charger with integrated power path management.
  • Real-time clock (RTC) with battery backup.
  • I2C interface for flexible control and monitoring.
  • Multiple GPIOs for system control.
  • Over-voltage protection, over-current protection, and thermal shutdown.
  • Compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High-efficiency DC-DC converters minimize power loss, resulting in longer battery life for portable devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of external components required, leading to smaller and more compact designs.
  • Improved System Reliability: Comprehensive protection features, such as over-voltage and over-current protection, enhance the reliability and robustness of the system.
  • Simplified System Design: The I2C interface simplifies the design and control of the power management system, allowing for flexible configuration and monitoring.
  • Accurate Timekeeping: The integrated RTC with battery backup ensures accurate timekeeping even when the main power is off.

Additional Details

The SC1401ISS typically operates over a wide input voltage range, accommodating various battery types and power sources. The DC-DC converters offer adjustable output voltages to precisely match the requirements of different system components. The integrated LDO regulators provide clean and stable power supplies for sensitive analog circuits. The battery charger supports various charging profiles and includes safety features to prevent overcharging and battery damage. The I2C interface allows for real-time monitoring of voltage, current, and temperature, enabling dynamic power management and optimization. The device comes in a small, thermally-enhanced package to ensure efficient heat dissipation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess