EN
  • EN
  • DE

SC1134CT-3.3

Part No SC1134CT-3.3
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314505-SC1134CT-3.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1134CT-3.3 CAD Model

Description

The SC1134CT-3.3 is a high-efficiency synchronous buck regulator from Semtech Corporation. This device is designed to provide a regulated 3.3V output voltage from a wide input voltage range. It integrates both high-side and low-side MOSFETs, minimizing external components and simplifying the design process.

Applications

  • Point-of-load regulation in networking equipment
  • Distributed power architectures
  • FPGA and microprocessor core voltage regulation
  • Industrial control systems
  • Embedded systems

Features

  • High efficiency: Synchronous rectification minimizes power losses, leading to high efficiency operation.
  • Wide input voltage range: Operates from a wide input voltage, providing flexibility in various applications.
  • Integrated MOSFETs: Reduces external component count and simplifies PCB layout.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors.
  • Overcurrent protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal shutdown protection: Protects the regulator from overheating.
  • Soft-start: Limits inrush current during startup.
  • Enable/disable control: Allows the regulator to be turned on and off.

Benefits

  • Reduced power dissipation: High efficiency operation minimizes power losses, reducing heat generation.
  • Simplified design: Integrated MOSFETs reduce external component count, simplifying the design process.
  • Improved system reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Flexible design: Adjustable output voltage allows the regulator to be used in various applications.
  • Compact solution: Integrated solution reduces PCB space requirements.

Additional Details

The SC1134CT-3.3 typically operates at a switching frequency in the hundreds of kHz range, contributing to its compact size and fast transient response. It is available in a compact surface-mount package. The internal compensation network simplifies the design process, reducing the need for external compensation components. The regulator's high efficiency and integrated features make it a suitable choice for power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess