EN
  • EN
  • DE

SC1117CST-5.0TR

Part No SC1117CST-5.0TR
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959076-SC1117CST-5.0TR
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1117CST-5.0TR CAD Model

Description

The SC1117CST-5.0TR is a low dropout (LDO) voltage regulator from Semtech Corporation. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices to power sensitive components and ensure reliable operation. Its low dropout voltage and high efficiency make it suitable for battery-powered applications.

Applications:

  • Microcontroller power supplies: Providing regulated power to microcontrollers in embedded systems.
  • Battery-powered devices: Regulating voltage in portable electronic devices.
  • Post-regulation for switching supplies: Improving the output voltage quality of switching power supplies.
  • Linear regulation in noise-sensitive circuits: Providing a clean and stable voltage source for sensitive analog circuits.
  • Power management in consumer electronics: Regulating voltage in TVs, set-top boxes, and audio equipment.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • 5.0V fixed output voltage: Provides a stable and regulated output voltage.
  • High output current: Delivers up to 800mA of output current.
  • Overcurrent protection: Protects the regulator and load from damage.
  • Thermal shutdown: Prevents overheating and damage to the regulator.

Benefits:

  • Stable voltage supply: Ensures reliable operation of electronic devices.
  • Efficient power conversion: Minimizes power loss and extends battery life.
  • Protection against faults: Prevents damage to the regulator and load.
  • Simplified circuit design: Easy to use and requires few external components.
  • Compact size: Allows for integration in small electronic devices.

Additional Details:

The SC1117CST-5.0TR operates over a wide input voltage range and provides excellent line and load regulation. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage. The overcurrent protection and thermal shutdown features enhance the reliability and safety of the device. The regulator is available in a surface mount package, making it suitable for automated assembly processes. The SC1117CST-5.0TR is commonly used in applications where a stable and regulated 5.0V supply is required. The device is RoHS compliant, ensuring it meets environmental regulations. Proper heat sinking may be required to ensure optimal performance, especially at high output currents.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess