EN
  • EN
  • DE

SC1011CSTR

Part No SC1011CSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314377-SC1011CSTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1011CSTR CAD Model

Description

The SC1011CSTR, manufactured by Semtech Corporation, is a low dropout (LDO) linear regulator. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, while maintaining a low voltage drop across the regulator itself, even at high currents. The SC1011CSTR is commonly used in portable devices, battery-powered equipment, and other applications where efficiency and space are critical.

Applications

  • Portable Devices: Used in smartphones, tablets, and other handheld devices to provide stable power to sensitive components.
  • Battery-Powered Equipment: Ideal for battery-operated systems where efficiency is essential to prolong battery life, such as in wireless sensors and IoT devices.
  • Microcontroller Power: Provides regulated power to microcontrollers in embedded systems.
  • Post-Regulation: Used as a post-regulator to clean up noisy power rails in complex systems.
  • RF and Wireless Communication: Supplies stable power to RF transceivers and amplifiers.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of supplying significant current to power demanding loads.
  • Overcurrent Protection: Protects the regulator and downstream components from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the die temperature exceeds a safe limit, preventing thermal damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to improved efficiency and longer battery life in portable devices.
  • Reliable Performance: Overcurrent protection and thermal shutdown features enhance the reliability and robustness of the regulator.
  • Simplified Design: Requires minimal external components, simplifying the design and reducing the overall bill of materials.
  • Compact Footprint: Available in small packages, making it suitable for space-constrained applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of downstream components.

Additional Details

The SC1011CSTR typically operates with an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage. Specific electrical characteristics, such as output voltage accuracy, dropout voltage at various current levels, and transient response, are detailed in the datasheet. It is crucial to consult the datasheet to ensure proper application and to select appropriate external components, such as input and output capacitors. The regulator’s thermal performance should also be considered, especially at higher output currents. Depending on the load and ambient temperature, a heat sink or thermal management techniques may be necessary to prevent overheating. The device is typically available in surface-mount packages, allowing for automated assembly and efficient board layout. Semtech provides comprehensive documentation and application notes to assist designers in utilizing the SC1011CSTR effectively in their applications. This regulator offers a robust and efficient solution for a wide range of power management needs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess