EN
  • EN
  • DE

SC1004CS-1.2

Part No SC1004CS-1.2
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314368-SC1004CS-1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1004CS-1.2 CAD Model

Description

The SC1004CS-1.2 is a low-dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage. It is characterized by its low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage.

Applications:

  • Battery-powered devices: The SC1004CS-1.2 is ideal for applications where battery life is critical, such as portable electronics, wearables, and IoT devices.
  • Microcontroller power supplies: It can be used to regulate the voltage supplied to microcontrollers and other digital logic circuits, ensuring stable operation.
  • Post-regulation for switching power supplies: The SC1004CS-1.2 can be used as a post-regulator to further reduce noise and improve the output voltage accuracy of switching power supplies.
  • Noise-sensitive applications: Due to its low noise characteristics, it is suitable for applications where clean power is required, such as audio equipment and precision instrumentation.
  • FPGA and DSP power: Provides clean and stable power for sensitive FPGA and DSP applications.

Features:

  • Low Dropout Voltage: The regulator features a low dropout voltage, allowing it to operate efficiently even with a small difference between the input and output voltages.
  • Fixed Output Voltage: Provides a fixed 1.2V output voltage, simplifying design and ensuring accurate regulation.
  • Low Quiescent Current: The device consumes minimal current when not supplying a load, extending battery life in portable applications.
  • Over-Temperature Protection: Includes built-in over-temperature protection to prevent damage to the device in case of overheating.
  • Short-Circuit Protection: Protects the regulator from damage in the event of a short circuit at the output.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, which are commonly used due to their small size and low ESR.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Improved System Performance: Stable and regulated output voltage ensures consistent performance of downstream components.
  • Simplified Design: Fixed output voltage and stability with ceramic capacitors simplify the design process and reduce the number of external components required.
  • Enhanced Reliability: Built-in protection features prevent damage to the regulator and improve system reliability.
  • Reduced Noise: Low noise characteristics ensure clean power for sensitive applications, improving overall system performance.

Additional Details:

The SC1004CS-1.2 is typically available in a small surface-mount package, such as SOT-23 or similar. It requires minimal external components, typically only input and output capacitors. The specific input voltage range and output current capability will vary depending on the specific model and manufacturer's specifications. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application circuit recommendations. The regulator's efficiency depends on the input voltage and output current. Always refer to the datasheet for efficiency curves under different operating conditions.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess