EN
  • EN
  • DE

RCLAMPO504M.TBT

Part No RCLAMPO504M.TBT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 182586-RCLAMPO504M.TBT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCLAMPO504M.TBT CAD Model

Description

The RCLAMPO504M.TBT is a Transient Voltage Suppressor (TVS) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device is a crucial part of ensuring the reliability and longevity of electronic systems by diverting excess voltage away from vulnerable circuits.

Applications:

  • Cellular Phones: Provides ESD protection for I/O ports and power interfaces.
  • Tablets: Protects against transient voltage events on data lines and power supplies.
  • Portable Electronics: Safeguards sensitive components in devices like MP3 players and GPS units.
  • USB Interfaces: Protects USB data lines from ESD and surge events.
  • HDMI Interfaces: Ensures the integrity of high-speed data transmission by preventing damage from voltage transients.
  • Ethernet Ports: Protects network interfaces from lightning-induced surges and ESD.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage that sensitive circuits are exposed to during surge events.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines, ensuring signal integrity.
  • Fast Response Time: Quickly reacts to transient voltage events, diverting the surge current before damage can occur.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Lead-Free Finish: Complies with environmental regulations, making it suitable for global markets.
  • High Surge Capability: Withstands high surge currents, providing robust protection against severe transient events.

Benefits:

  • Enhanced System Reliability: Protects electronic components from damage, reducing the risk of system failures.
  • Extended Product Lifespan: Prevents premature degradation of sensitive circuits, prolonging the operational life of the device.
  • Reduced Warranty Costs: Minimizes the number of product returns due to ESD and surge-related failures.
  • Improved Signal Integrity: Maintains the quality of high-speed data signals by minimizing capacitance loading.
  • Simplified Design: Easy to implement into existing circuit designs, reducing development time and costs.
  • Compliance with Industry Standards: Meets or exceeds industry standards for ESD and surge protection.

Additional Details:

The RCLAMPO504M.TBT typically features a configuration with multiple TVS diodes integrated into a single package. This allows for simultaneous protection of multiple I/O lines. Specific electrical characteristics, such as clamping voltage, capacitance, and surge current capability, are detailed in the Semtech datasheet for this part. It is typically surface mountable.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess