EN
  • EN
  • DE

0402HP-15NXGEW

Part No 0402HP-15NXGEW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814619-0402HP-15NXGEW
Ultra Librarian 3D Model Ultra Librarian 0402HP-15NXGEW CAD Model

Description

The 0402HP-15NXGEW is a high-performance ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for applications requiring high Q, high SRF, and tight tolerance in a miniature 0402 (1005 metric) package. Its construction ensures exceptional electrical characteristics and reliable performance in demanding environments.

Applications

  • RF circuits, including impedance matching networks
  • Low Noise Amplifiers (LNAs)
  • Wireless communication devices (e.g., Bluetooth, WLAN)
  • Mobile phones and other portable devices
  • Filters and oscillators

Features

  • High Q: Provides low loss and efficient energy storage.
  • High SRF (Self-Resonant Frequency): Enables use at higher frequencies without significant performance degradation.
  • Tight Tolerance: Ensures consistent performance across different units.
  • Ceramic Construction: Offers excellent stability and reliability.
  • Wirewound Inductor: For high current handling capability and superior performance compared to multilayer inductors.
  • Small 0402 Package: Ideal for space-constrained applications.

Benefits

  • Improved RF Performance: High Q and SRF contribute to enhanced signal integrity and reduced losses.
  • Stable Operation: Ceramic construction ensures reliable performance over a wide range of temperatures.
  • Space Savings: Miniature size allows for denser circuit designs.
  • Reduced Power Consumption: High efficiency minimizes energy dissipation.
  • Precise Tuning: Tight tolerance facilitates accurate impedance matching and filter design.

Additional Details

The 0402HP-15NXGEW inductor has an inductance value of 15 nH. It is designed for reflow soldering and is compatible with automated assembly processes. The operating temperature range is typically -40°C to +125°C. The component is RoHS compliant, ensuring it meets environmental regulations. Its high self-resonant frequency makes it suitable for high-frequency applications where maintaining signal integrity is crucial. The tight tolerance on the inductance value allows for more precise circuit design and predictable performance. This inductor is often used in applications where minimizing insertion loss and maximizing signal strength are critical. Coilcraft provides detailed datasheets with comprehensive electrical and mechanical specifications to assist engineers in their design process.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0681 $50.0535
1,790+ $0.0559 $100.0610
2,770+ $0.0542 $150.1340
3,820+ $0.0524 $200.1680
4,935+ $0.0507 $250.2045
6,610+ $0.0454 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess