EN
  • EN
  • DE

RCLAMP7535M.TCT

Part No RCLAMP7535M.TCT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 182584-RCLAMP7535M.TCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCLAMP7535M.TCT CAD Model

Description

The RCLAMP7535M.TCT is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is specifically optimized for high-speed data interfaces and applications where minimizing signal degradation is crucial.

Applications

  • USB 3.1/3.2 Data Lines: Provides ESD protection for USB Type-C and other high-speed USB interfaces.
  • HDMI 2.0/2.1 Interfaces: Protects HDMI ports in televisions, monitors, and other multimedia devices.
  • DisplayPort Interfaces: Safeguards DisplayPort connectors against ESD and surge events.
  • Thunderbolt Interfaces: Offers protection for high-speed Thunderbolt ports.
  • MIPI Interfaces: Protects Mobile Industry Processor Interface (MIPI) data lines in mobile devices.

Features

  • Ultra-Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Low Clamping Voltage: Provides fast and effective clamping action to protect downstream components.
  • High ESD Protection: Offers robust protection against electrostatic discharge events.
  • Small Package: Enables easy integration into compact designs.
  • Pb-Free and RoHS Compliant: Environmentally friendly construction.

Benefits

  • Enhanced System Reliability: Protects sensitive electronics, increasing the lifespan and robustness of devices.
  • Reduced Repair Costs: Minimizes damage from ESD events, lowering the likelihood of device failure.
  • Improved Signal Integrity: The ultra-low capacitance ensures minimal signal distortion in high-speed applications.
  • Compliance with Industry Standards: Meets or exceeds industry standard ESD protection levels, such as IEC 61000-4-2.
  • Simplified Design: Facilitates easier compliance with EMC regulations.

Additional Details

The RCLAMP7535M.TCT consists of multiple TVS diodes in an array configuration, designed to provide comprehensive protection for differential signal pairs. During a transient event, the TVS diodes rapidly clamp the voltage to a safe level, diverting the excess energy away from the protected circuitry. The ultra-low capacitance ensures minimal impact on signal quality, making it suitable for protecting high-speed data lines. This component is crucial for ensuring the reliability and longevity of electronic devices, especially in applications where ESD is a significant concern.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess