EN
  • EN
  • DE

AD1853JRSZ

Part No AD1853JRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo, 24-Bit, 192 kHz, Multibit  DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1135667-AD1853JRSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1853
Introduction Date May 04, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD1853JRSZ CAD Model

Description

Analog Devices Inc. AD1853JRSZ Stereo DAC

The AD1853JRSZ is a high-performance stereo digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional sound quality for audio applications. This DAC is well-suited for high-end consumer electronics, professional audio equipment, and digital audio workstations that require superior audio performance.

Key Features:

  • High Resolution: The AD1853JRSZ offers 24-bit resolution and supports sample rates up to 192 kHz, ensuring detailed and accurate audio reproduction.
  • Differential Outputs: It features differential voltage outputs, which can significantly reduce noise and distortion, providing a cleaner audio signal.
  • Dynamic Range: With a dynamic range of 120 dB and a signal-to-noise ratio (SNR) of 120 dB, the DAC ensures a wide dynamic range and low noise floor, enhancing the listening experience.
  • Flexible Input Interface: The device supports multiple input formats, including standard I2S and left-justified data formats, offering flexibility for various system designs.
  • On-Chip Digital Filtering: It includes user-selectable on-chip digital interpolation filters which can be tailored to suit different audio preferences and requirements.
  • Low Jitter Sensitivity: The AD1853JRSZ has a low sensitivity to clock jitter, which minimizes potential audio distortion and maintains audio fidelity.

Applications:

  • High-end home theater systems
  • Professional audio mixing and recording equipment
  • Digital audio effects processors
  • Automotive audio systems
  • Consumer electronics with audio playback capabilities

The AD1853JRSZ is housed in a compact 28-lead SOIC package, making it suitable for space-constrained applications without compromising on audio quality. Analog Devices Inc., renowned for their precision engineering and quality, ensures that this DAC is manufactured to the highest standards, offering robust performance for audio enthusiasts and professionals alike.

Whether you are designing a high-end audio system or looking to upgrade the sound quality of existing equipment, the AD1853JRSZ from Analog Devices Inc. is an excellent choice for achieving superior audio fidelity.

You May Also Be Interested in

Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess