EN
  • EN
  • DE

RCLAMP2451ZATFT

Part No RCLAMP2451ZATFT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 24VWM 7VC SLP0603P2X3F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 21 Weeks
Features 7V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Manufacturer Semtech Corporation
Series RailClamp®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package SLP0603P2X3F
Family Name RCLAMP2451
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number RCLAMP2451ZATFTDKR, RCLAMP2451ZATFTCT, RCLAMP2451ZATFTTR
Quantity per package 15000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891515-RCLAMP2451ZATFT
Ultra Librarian 3D Model Ultra Librarian RCLAMP2451ZATFT CAD Model

Description

The RailClamp® series diode is manufactured by Semtech Corporation.

  • Manufacturer: Semtech Corporation
  • Series: RailClamp®
  • Operating Temperature Range: -40°C ~ 85°C (TJ)
  • Clamp Voltage: 7V
  • Current: 3A (8/20µs) Ipp
  • Package: Reel - TR
  • Mounting: Surface Mount
  • Family: RCLAMP2451
  • Category: Circuit Protection
  • Case/Package: SLP0603P2X3F
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand Status: Limited
  • Quantity per Package: 15000
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 21 weeks
  • HTSUS: 8541.10.0080
  • Other Part Numbers: RCLAMP2451ZATFTDKR, RCLAMP2451ZATFTCT, and RCLAMP2451ZATFTTR

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1709 $50.4155
715+ $0.1403 $100.3145
1,105+ $0.1359 $150.1695
1,525+ $0.1315 $200.5375
1,970+ $0.1271 $250.3870
2,635+ $0.1140 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess