EN
  • EN
  • DE

PCLAMP1211P.TGT

Part No PCLAMP1211P.TGT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 13.5VWM 28VC SLP2018P6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 21 Weeks
Features 28V Clamp 15A Ipp Tvs Diode Surface Mount SLP2018P6
Manufacturer Semtech Corporation
Series RailClamp®
Package Reel - TR
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package SLP2018P6
Family Name PCLAMP1211
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number PCLAMP1211P.TGT-ND, PCLAMP1211P.TGTTR, PCLAMP1211P.TGTDKR, PCLAMP1211P.TGTCT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888767-PCLAMP1211P.TGT
Ultra Librarian 3D Model Ultra Librarian PCLAMP1211P.TGT CAD Model

Description

The PCLAMP1211P.TGT is a Transient Voltage Suppressor (TVS) diode array designed and manufactured by Semtech Corporation. It is specifically engineered to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used to safeguard data lines, I/O ports, and other vulnerable circuitry in a variety of applications.

Applications

  • USB interfaces
  • HDMI ports
  • Ethernet interfaces
  • Mobile phones and tablets
  • Data lines and I/O ports

Features

  • Low clamping voltage
  • Fast response time
  • ESD protection per IEC 61000-4-2, ±30kV contact, ±30kV air
  • EFT protection per IEC 61000-4-4
  • Surge protection per IEC 61000-4-5
  • Small form factor package
  • Low leakage current

Benefits

  • Protects sensitive electronics from damaging voltage transients
  • Improves system reliability and reduces downtime
  • Minimizes the risk of component failure due to ESD or surge events
  • Allows for compliance with industry standards for ESD and surge immunity
  • Simple to implement and integrate into existing designs

Additional Details

The PCLAMP1211P.TGT features a typical clamping voltage of 14V when subjected to a transient current. It is available in a small form factor package such as a SOT-23 or similar, which saves valuable board space. The device is characterized by its very low leakage current, typically in the nanoampere range, which minimizes power consumption. This TVS diode array provides protection for one data line pair. It is suitable for high-speed data lines due to its fast response time. The part number specifies a 12V standoff voltage with enhanced transient protection capabilities. The device is RoHS compliant, ensuring it is free from hazardous substances. The PCLAMP1211P.TGT is widely employed in consumer electronics, telecommunications equipment, and industrial applications where robust ESD and surge protection are essential.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1950 $50.7000
625+ $0.1600 $100.0000
970+ $0.1550 $150.3500
1,335+ $0.1500 $200.2500
1,725+ $0.1450 $250.1250
2,310+ $0.1300 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess