EN
  • EN
  • DE

GS2962-IBE3

Part No GS2962-IBE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description IC TRANSMITTER SMPTE 100BGA / Video Proc 1.2V 0.17A 100-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Packaging Tray
Type Transmitter
Applications Video
Mounting SMD
Package 100-LBGA
Manufacturer Package 100-BGA (11x11)
Win Source Part Number 775422-GS2962-IBE3
Popularity Medium
Supply and Demand Status Limited
Family Name GS2962
Introduction Date October 12, 2006
ECCN 5A991
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian GS2962-IBE3 CAD Model

Description

The GS2962-IBE3 is a multi-rate SDI cable equalizer designed by Semtech Corporation. It's designed to compensate for signal loss in coaxial cables used for transmitting serial digital video signals. This equalizer supports a wide range of data rates, making it suitable for various SDI standards including SD-SDI, HD-SDI, and 3G-SDI. It enables longer cable runs with improved signal integrity, crucial for broadcast and professional video applications.

Applications:

  • Broadcast video routers and switchers
  • Digital video recorders (DVRs) and servers
  • Professional video cameras and camcorders
  • Video distribution amplifiers
  • Medical imaging equipment with SDI interfaces

Features:

  • Supports SMPTE 424M (3G-SDI), SMPTE 292M (HD-SDI), and SMPTE 259M (SD-SDI) standards
  • Automatic cable equalization for different cable types
  • Data rates from 125 Mbps to 2.97 Gbps
  • Low power consumption
  • Output return loss better than 15 dB
  • Adaptive equalization ensures optimal performance across varying cable lengths

Benefits:

  • Extended cable reach for SDI signals, reducing the need for costly repeaters
  • Improved signal quality and reduced jitter, leading to cleaner video signals
  • Simplified system design and setup due to automatic equalization
  • Lower power consumption compared to alternative solutions
  • Increased system reliability and robustness

Additional Details:

The GS2962-IBE3 features automatic cable equalization, simplifying installation and ensuring optimal performance across various cable lengths and types. It supports a wide range of data rates from 125Mbps to 2.97Gbps, catering to SD-SDI, HD-SDI, and 3G-SDI standards. It is designed to operate with a single 3.3V power supply. The device provides excellent output return loss. The adaptive equalization mechanism automatically adjusts to the characteristics of the connected cable, providing optimal signal compensation. The GS2962 offers a compact form factor.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2165 $74.2165
2+ $60.8956 $121.7912
3+ $58.9926 $176.9778
4+ $57.0896 $228.3584
5+ $55.1866 $275.9330
7+ $49.4777 $346.3439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,034 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess