EN
  • EN
  • DE

GN1155-INE3

Part No GN1155-INE3
Manufacturer Semtech Corporation
Catalog OEM Parts (F - I)
Description Multi-rate VCSEL Driver with Integrated Limiting Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982768-GN1155-INE3
Categories OEM Parts(F-I)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GN1155-INE3 CAD Model

Description

The GN1155-INE3 is a limiting amplifier manufactured by Semtech Corporation. Limiting amplifiers are designed to provide a constant output amplitude regardless of the input signal strength. They are commonly used in optical communication systems to recover clock and data from noisy input signals.

Applications

  • Optical Transceivers: Used in SFP+, QSFP+, and other optical modules.
  • Data Centers: Signal conditioning for high-speed data transmission.
  • Ethernet: 10G, 40G, and 100G Ethernet applications.
  • Fiber Channel: High-speed data links in storage area networks.
  • Clock and Data Recovery (CDR) circuits: Essential component for signal integrity.

Features

  • High Input Sensitivity: Able to amplify weak input signals.
  • Wide Input Dynamic Range: Operates over a broad range of input signal amplitudes.
  • Low Output Jitter: Minimizes timing variations in the output signal.
  • Adjustable Output Swing: Allows customization of the output signal amplitude.
  • Low Power Consumption: Efficient operation for reduced heat dissipation.

Benefits

  • Improved Signal Quality: Enhances the clarity and reliability of data transmission.
  • Increased System Performance: Enables higher data rates and longer transmission distances.
  • Reduced Bit Error Rate (BER): Minimizes the number of errors in the received data.
  • Simplified System Design: Integrates multiple functions into a single chip.
  • Cost-Effective Solution: Provides a cost-efficient way to improve signal integrity.

Additional Details

The GN1155-INE3 is typically packaged in a small surface-mount package. It's crucial to consult the manufacturer's datasheet for detailed electrical characteristics, including input sensitivity, output jitter, and power consumption. The device often requires external components for proper operation, such as termination resistors and decoupling capacitors.

This component plays a critical role in ensuring reliable high-speed data transmission in various communication systems. Understanding its specifications and application requirements is essential for successful integration into a design.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess