EN
  • EN
  • DE

EZ1584CT-3.3

Part No EZ1584CT-3.3
Manufacturer Semtech Corporation
Catalog END - OF - LIFE
Description 7.0 AMP LOW DROPOUT POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1173015-EZ1584CT-3.3
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EZ1584CT-3.3 CAD Model

Description

The EZ1584CT-3.3 is a 7 Amp high-performance low dropout positive voltage regulator manufactured by Semtech. It is designed to provide a stable and accurate 3.3V output voltage with a minimal voltage drop, even when supplying a high current load. This regulator is commonly used in various electronic applications requiring a regulated power supply.

Applications:

  • Motherboards: Used to regulate voltage for CPU, memory, and other critical components.
  • Graphics Cards: Provides stable voltage for GPU and memory on graphics cards.
  • Power Supplies: Implemented in power supplies to generate a regulated 3.3V output.
  • Industrial Equipment: Utilized in industrial control systems, automation equipment, and instrumentation.
  • Embedded Systems: Employed in embedded systems requiring a stable 3.3V power supply.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage with a minimal voltage drop, typically around 1.3V at 7A.
  • High Output Current: Delivers up to 7A of continuous output current.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors (in adjustable versions).
  • TO-220 Package: Packaged in a TO-220 package for easy mounting and heat sinking.

Benefits:

  • Stable Output Voltage: Provides a stable and accurate 3.3V output voltage, ensuring reliable operation of sensitive electronic components.
  • High Current Capability: Supports high current loads, making it suitable for demanding applications.
  • Overload Protection: Protects the regulator and connected components from damage due to overcurrent or overheating.
  • Easy to Use: Simple to integrate into existing circuits with minimal external components.
  • Cost-Effective: Offers a cost-effective solution for regulated power supply requirements.

Additional Details:

The EZ1584CT-3.3 requires an input voltage higher than the desired output voltage plus the dropout voltage. The dropout voltage varies with the output current and temperature. The regulator also includes a thermal shutdown feature that disables the output when the die temperature exceeds a certain threshold. For optimal performance, a heat sink is typically required to dissipate heat generated by the regulator, especially at high output currents. Consult the Semtech datasheet for detailed specifications, including input voltage range, output voltage accuracy, thermal resistance, and recommended heat sink size.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess