EN
  • EN
  • DE

ACS9522T

Part No ACS9522T
Manufacturer Semtech Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027756-ACS9522T
Categories OEM Parts(A-B)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACS9522T CAD Model

Description

The ACS9522T is a high-performance current sensor from Semtech Corporation, designed for accurate and reliable current measurement in a variety of applications. This sensor integrates a galvanic isolation barrier, providing isolation between the current conductor and the sensor's output. This isolation is crucial for safety and prevents ground loops in sensitive electronic systems. The ACS9522T is known for its low offset and high accuracy, making it suitable for demanding current sensing requirements.

Applications

  • Solar Inverters: Measuring the current flow in solar panels and inverters.
  • Motor Control: Monitoring the current in motor drives for precise control and protection.
  • Power Supplies: Measuring current in power supplies to ensure stable and efficient operation.
  • Industrial Automation: Current monitoring in industrial equipment for process control and safety.
  • Electric Vehicles: Measuring battery current and motor current in electric vehicle applications.

Features

  • Galvanic Isolation: Provides high-voltage isolation between the current conductor and the output signal.
  • High Accuracy: Delivers accurate current measurements with low offset and drift.
  • Low Temperature Drift: Ensures stable performance over a wide temperature range.
  • Fast Response Time: Enables quick detection of current changes.
  • Compact Package: Designed for easy integration into various applications.

Benefits

  • Enhanced Safety: The galvanic isolation protects circuits and personnel from high-voltage hazards.
  • Improved System Performance: Accurate current measurements enable precise control and optimization of systems.
  • Reduced System Cost: Integrated solution reduces the need for external components.
  • Simplified Design: Compact package and easy-to-use interface simplify system design and integration.
  • Increased Reliability: Robust design ensures reliable performance in harsh environments.

Additional Details

The ACS9522T typically operates with a supply voltage of 3.3V or 5V. It provides an analog output signal proportional to the measured current. The isolation voltage is typically in the range of several kilovolts. The operating temperature range is usually between -40°C and +85°C. The sensor is available in a surface-mount package for easy assembly. The specific accuracy and bandwidth specifications can vary depending on the specific model and configuration.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
TDK Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess