EN
  • EN
  • DE

BT152-600

Part No BT152-600
Manufacturer SemiWell Semiconductor
Catalog END - OF - LIFE
Description Silicon Controlled Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SemiWell Semiconductor
Win Source Part Number 1155135-BT152-600
Manufacturer Homepage www.semiwellsemi.co.kr
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT152-600 CAD Model

Description

The BT152-600 is a silicon controlled rectifier (SCR) from SemiWell Semiconductor. SCRs are semiconductor devices that function as switches, controlling high-power circuits with a small control signal. The BT152-600 is designed for applications requiring high voltage blocking and high current handling capabilities. It is an end-of-life product, so availability may be limited.

Applications

  • Phase control in AC power circuits.
  • Motor speed control.
  • Lighting control and dimming circuits.
  • Voltage regulation.
  • Overvoltage protection circuits.
  • Solid-state relays (SSRs).

Features

  • High blocking voltage capability: 600V.
  • High on-state current: Typically rated for several amperes (Consult datasheet for exact value).
  • Sensitive gate triggering.
  • High surge current capability.
  • Planar passivated for voltage ruggedness and reliability.

Benefits

  • Efficient switching of AC loads.
  • Precise control of power delivery.
  • Robust performance in demanding electrical environments.
  • Relatively simple control circuitry required.
  • Compact size for space-constrained applications.

Additional Details

The BT152-600 SCR is a three-terminal device: anode, cathode, and gate. A small current applied to the gate terminal triggers the SCR into conduction between the anode and cathode. Once triggered, the SCR remains conducting even if the gate current is removed, as long as the current through the anode-cathode path exceeds the holding current. To turn off the SCR, the anode-cathode current must be reduced below the holding current, or the voltage polarity reversed. The datasheet for the BT152-600 provides detailed electrical characteristics, including maximum ratings, triggering parameters, and thermal resistance. Proper heatsinking is often necessary to manage the heat generated during operation at higher currents.

Important Note: As an end-of-life product, consider newer, more readily available SCRs or alternative switching devices for new designs.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1481 $50.3540
825+ $0.1215 $100.2375
1,275+ $0.1177 $150.0675
1,760+ $0.1139 $200.4640
2,275+ $0.1101 $250.4775
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess