The SKN130/04L1 is a fast recovery diode module manufactured by Semikron. It's designed for use in applications requiring fast switching speeds and high current handling capabilities, such as inverters and choppers.
Applications
- Freewheeling diodes in inverter circuits
- Output rectifiers in switched-mode power supplies (SMPS)
- Snubber diodes in power electronic circuits
- Welding power supplies
- Induction heating equipment
- Uninterruptible power supplies (UPS)
Features
- Fast recovery time
- High surge current capability
- Electrically isolated base plate
- Industry-standard package
- Low forward voltage drop
- High blocking voltage
Benefits
- Improved efficiency in switching applications
- Reduced switching losses
- Enhanced system reliability due to robust design
- Simplified thermal management with isolated base plate
- Long service life
Additional Details
The SKN130/04L1 diode module is designed for applications requiring fast switching. The '130' in the part number indicates the average forward current rating (130 Amperes), and '04' represents the blocking voltage rating (400 Volts). The 'L1' suffix denotes a specific package or performance variation. The fast recovery time of the diode minimizes switching losses and improves the efficiency of the power electronic circuit. The electrically isolated base plate simplifies mounting and heatsinking. The module uses pressure contact technology, which provides reliable electrical and thermal contact between the diode chips and the base plate. This technology enhances the module's ability to withstand thermal cycling and mechanical stress. Proper heatsinking is crucial for the reliable operation of the diode module. The amount of heatsinking required depends on the operating conditions, such as the average current, switching frequency, and ambient temperature. The module's high surge current capability allows it to withstand temporary overloads without damage. The low forward voltage drop minimizes power losses and improves the overall efficiency of the system.