EN
  • EN
  • DE

SIP-ASRNXS004

Part No SIP-ASRNXS004
Manufacturer Samsung
Catalog Evaluation Boards - Expansion Boards
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Samsung Semiconductor, Inc.
Series ARTIK
Package Box
Product Status Obsolete
Platform ARTIK
Type Sensor
Function Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Contents Board(s)
Other Names 1683-1009
Standard Package 1
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283905-SIP-ASRNXS004
Ultra Librarian 3D Model Ultra Librarian SIP-ASRNXS004 CAD Model

Description

The ARTIK series development board is a powerful sensor type board designed for use in a variety of applications.

  • Sensors: Accelerometer, gyroscope, humidity, magnetometer, pressure and temperature sensors
  • Package: Compact box package
  • Standard Package: 1
  • Compatible with: ARTIK platform
  • ECCN: EAR99
  • Manufacturer: Samsung Semiconductor, Inc.
  • Other names: 1683-1009

You May Also Be Interested in

Analog Devices Inc.
PMOD BOARD PH MONITOR AD7793
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
MikroElektronika
BOARD HALL CURRENT SENSOR CLICK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess