EN
  • EN
  • DE

103990079

Part No 103990079
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description ARDUINO ADAPTER FOR RASPBERRY PI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Seeed Technology Co., Ltd
Package Bulk
Product Status Obsolete
Platform Raspberry Pi
Type Interface
Function Arduino to Raspberry Pi
Utilized IC / Part CP2102, PCF8563, TLC1543
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 888751-103990079
Ultra Librarian 3D Model Ultra Librarian 103990079 CAD Model

Description

The 888751-103990079 is an interface board designed for Arduino to Raspberry Pi connectivity. The 888751-103990079 is an interface board designed for Arduino to Raspberry Pi connectivity. The 888751-103990079 is an interface board designed for Arduino to Raspberry Pi connectivity. The 888751-103990079 is an interface board designed for Arduino to Raspberry Pi connectivity.

  • Manufacturer: Seeed Technology Co., Ltd
  • Package: Bulk
  • Standard Package: 1 piece
  • Compatibility: CP2102, PCF8563, and TLC1543 IC/parts
  • Designed for: Raspberry Pi platform
  • ECCN: EAR99
  • HTSUS Code: 8473.30.1180
  • Product Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us
MikroElektronika
SRAM CLICK
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
Analog Devices Inc.
EVAL-CN0410-ARDZ
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess