EN
  • EN
  • DE

101020005

Part No 101020005
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description GROVE COLLISION SENSOR / MVS0608.02 Collision Sensor Grove Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Platform Grove
Type Sensor
Function Collision
Utilized IC / Part MVS0608.02
Contents Board
Win Source Part Number 790293-101020005
Popularity Medium
Supply and Demand Status Balance
Family Name 101020005
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 101020005 CAD Model

Description

The Grove Collision Sensor Board is a high-precision collision detection module that can detect the impact of an object.

  • Based On: MVS0608.02 IC
  • Compatibility: Grove Platform
  • Includes: Cable

You May Also Be Interested in

Samsung
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
Texas Instruments
INDUSTRIAL CARRIER EVM
Need more? Email Us
Analog Devices Inc.
PMOD BOARD LED CURRENT DRIVER
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess