Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1263343-SZMD24C
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZMD24C CAD Model

Description

The SZMD24C is a Transient Voltage Suppressor (TVS) diode manufactured by SECOS. This component is engineered to safeguard sensitive electronic devices from damage caused by voltage transients, which can arise from electrostatic discharge (ESD), lightning strikes, or inductive switching. Its primary function is to quickly clamp overvoltage events to a safe level, thereby preventing harm to downstream circuitry.

Applications

  • I/O Port Protection: Protects input/output ports of electronic devices from ESD and voltage surges.
  • Power Supply Protection: Safeguards power supplies from transient voltage spikes, ensuring stable operation.
  • Telecommunications Equipment: Used in telecom systems to protect sensitive components from voltage transients.
  • Medical Devices: Protects critical medical equipment from electrical surges, ensuring reliable performance.
  • Industrial Automation: Provides protection in industrial automation systems to prevent damage from voltage spikes.

Features

  • High Transient Voltage Suppression Capability: Effectively suppresses high-energy transients.
  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components.
  • Fast Response Time: Quickly responds to transient voltage events, minimizing potential damage.
  • Small Surface Mount Package: Compact package allows for easy integration into various circuit designs.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage, increasing their lifespan and reliability.
  • Reduced Downtime: Prevents system failures due to voltage transients, minimizing downtime.
  • Cost-Effective Protection: Offers a cost-efficient solution for protecting sensitive components.
  • Easy Integration: Small size and industry-standard package facilitate easy incorporation into existing designs.
  • Improved Product Safety: Protects users and equipment by preventing electrical hazards caused by voltage surges.

Additional Details

The SZMD24C features a standoff voltage of 24V. It's available in a SOD-323 package. Its key electrical parameters include its reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current capability. This TVS diode is designed to meet or exceed industry standards for ESD immunity. Its robust construction ensures reliable performance in demanding environments.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention