EN
  • EN
  • DE

SSD20N10-250D

Part No SSD20N10-250D
Manufacturer SECOS
Catalog Electronic Wholesale
Description N-Ch Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259183-SSD20N10-250D
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSD20N10-250D CAD Model

Description

The SSD20N10-250D is a power MOSFET manufactured by SECOS. It's designed for high-efficiency switching applications, providing low on-resistance and fast switching performance.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in SMPS circuits for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Motor Control Circuits: Integrated into motor control applications for efficient motor operation.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to ensure continuous power supply.
  • Power Inverters: Used in inverters for converting DC power to AC power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • High Avalanche Energy: Provides robust protection against voltage transients.
  • Easy to Drive: Simplified gate drive requirements.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching enable highly efficient power conversion.
  • Reliable Performance: High avalanche energy rating ensures reliability under voltage stress.
  • Simplified Design: Easy to drive, reducing complexity in circuit design.
  • Reduced Heat: Low on-resistance minimizes heat dissipation.
  • Environmentally Friendly: RoHS compliance ensures environmentally sound construction.

Additional Details:

The SSD20N10-250D is an N-channel enhancement mode power MOSFET with a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) of 20A. The typical RDS(on) value is 25 mOhms at a gate-source voltage (VGS) of 10V. It is designed to provide high efficiency and reliable performance in demanding power switching applications. The MOSFET is typically available in a TO-252 (DPAK) package, which offers good thermal performance and is suitable for surface mounting. The fast switching speed of the SSD20N10-250D makes it suitable for high-frequency power converters, reducing switching losses and improving overall efficiency. Its rugged design and high avalanche energy rating ensure reliable operation even under transient voltage conditions. The device's ease of use and low gate charge make it a cost-effective solution for a wide range of power management applications. The SSD20N10-250D is commonly used in power supplies for various electronic devices, including computers, servers, and industrial equipment. Its high current capability and low on-resistance make it a suitable choice for high-power applications. The device's RoHS compliance ensures that it meets environmental standards, making it an environmentally friendly option for electronic designs. The combination of high efficiency, reliability, and ease of use makes the SSD20N10-250D a popular choice among power electronics designers.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Need more? Email Us
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Microchip Technology
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess