EN
  • EN
  • DE

SM10150D1-C

Part No SM10150D1-C
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 326318-SM10150D1-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM10150D1-C CAD Model

Description

The SECOS SM10150D1-C is a silicon carbide (SiC) Schottky barrier diode. These diodes are known for their superior performance characteristics compared to traditional silicon diodes, especially in high-voltage and high-frequency applications.

Applications

  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve power quality and energy efficiency.
  • Switch-Mode Power Supplies (SMPS): Employed in SMPS circuits to enhance switching speed and reduce power losses.
  • Motor Drives: Integrated into motor drives for improved efficiency and performance.
  • Solar Inverters: Used in solar inverters to increase energy conversion efficiency.
  • Electric Vehicle (EV) Chargers: Utilized in EV chargers to enable faster charging times and higher efficiency.

Features

  • Silicon Carbide (SiC) Technology: Utilizes SiC material for enhanced performance characteristics.
  • Schottky Barrier Diode: Offers fast switching speeds and low forward voltage drop.
  • High Voltage Capability: Designed for high-voltage applications. (Voltage rating needs to be confirmed via datasheet).
  • Low Reverse Leakage Current: Minimizes power losses due to leakage current.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Operating Temperature: Operates reliably at high temperatures.

Benefits

  • Improved Efficiency: Reduces power losses in power electronic circuits.
  • Faster Switching Speed: Enables higher switching frequencies and improved performance.
  • Higher Power Density: Allows for smaller and more compact power supply designs.
  • Enhanced Reliability: Offers robust performance and long lifespan.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.

Additional Details

The SM10150D1-C offers a significant advantage in power electronics applications where efficiency and performance are critical. Silicon carbide diodes exhibit a lower forward voltage drop and faster reverse recovery time compared to silicon diodes. This reduces switching losses and improves overall system efficiency. The high operating temperature capability is also an advantage in demanding environments. However, the exact voltage and current ratings, package type, and other specific parameters like reverse recovery time, forward voltage drop at specific currents are not available without the datasheet. It is essential to consult the official SECOS datasheet for the SM10150D1-C to obtain detailed specifications and performance characteristics. This will provide information about the maximum repetitive reverse voltage, average forward current, peak forward surge current, and thermal resistance, which are crucial for proper application design.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess