Products specifications Report Issue?

Categories Uncategorized
Manufacturer SECOS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831165-MMBT5551W
Ultra Librarian 3D Model Ultra Librarian MMBT5551W CAD Model

Description

The MMBT5551W is a high-voltage NPN bipolar junction transistor (BJT) manufactured by SECOS. It is designed for use in a variety of general-purpose amplifier and switching applications. Its high breakdown voltage makes it particularly suitable for circuits where higher voltages are present. The device is offered in a small SOT-323 package for surface mount applications, which enables efficient and compact circuit designs.

Applications:

  • High-voltage switching
  • Amplifier circuits
  • Linear regulators
  • Electronic ballast circuits
  • Interface circuits

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): Enables use in high-voltage applications.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Ensures efficient switching performance.
  • High Transition Frequency (fT): Allows for high-speed switching and amplification.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Versatile Application: Suitable for both amplification and switching roles.
  • High Reliability: High breakdown voltage improves reliability in demanding circuits.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • Compact Design: Small SOT-323 package enables space-saving designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Technical Specifications:

The MMBT5551W features a collector-emitter voltage (VCEO) of 160V, a collector current (IC) of 600mA, and a transition frequency (fT) of typically 100 MHz. The power dissipation is 350mW. It operates over a temperature range of -55°C to +150°C and is packaged in a SOT-323 surface mount package. This transistor is designed for reliable performance in high-voltage and high-frequency applications.

You May Also Be Interested in

Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $222.3906
ECAD model for 60600

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3,705+ $0.0135 $50.0175
9,010+ $0.0111 $100.0110
14,020+ $0.0107 $150.0140
19,235+ $0.0104 $200.0440
25,000+ $0.0100 $250.0000
33,335+ $0.0090 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 3705 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention