EN
  • EN
  • DE

SS119

Part No SS119
Manufacturer SEC Electronics Inc.
Catalog Electronic Wholesale
Description Unipolar Hall-Effect Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SEC Electronics Inc.
Win Source Part Number 1258918-SS119
Manufacturer Homepage www.secsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS119 CAD Model

Description

The SS119 is a Schottky Barrier Rectifier designed for high-efficiency rectification and fast switching applications. Manufactured by SEC Electronics Inc., this diode offers a low forward voltage drop and minimal reverse leakage current, making it suitable for use in a wide range of power supply and protection circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS to improve efficiency.
  • DC-DC Converters: Employed for rectification to ensure efficient power conversion.
  • Reverse Polarity Protection: Provides protection against accidental reverse polarity connections.
  • Free-wheeling Diodes: Used in inductive circuits to protect switching transistors from voltage spikes.
  • Solar Power Systems: Utilized in solar panel systems for efficient power conversion and protection.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Handles large surge currents without damage.
  • Fast Switching Speed: Ensures efficient operation in high-frequency applications.
  • Low Reverse Leakage Current: Reduces power loss and improves reliability.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Efficiency: Reduces power consumption in various applications.
  • Enhanced Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Protection against Voltage Spikes: Safeguards sensitive components from damage.
  • Compact Design: Allows for integration into space-constrained applications.
  • Cost-Effective Solution: Offers a balance of performance and price.

Additional Details:

The SS119 is typically available in a DO-41 or similar axial-leaded package, which is easy to mount and solder onto PCBs. The maximum repetitive peak reverse voltage (VRRM) is generally around 90V, and the maximum average forward rectified current (IF(AV)) is typically 1A. The operating junction temperature range is usually from -65°C to +150°C. Its robust design and electrical characteristics make it suitable for demanding applications where efficiency and reliability are critical. Always refer to the manufacturer's datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6054 $93.2108
4+ $38.2397 $152.9588
5+ $37.0455 $185.2275
7+ $35.8500 $250.9500
9+ $34.6546 $311.8914
12+ $31.0707 $372.8484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess